Maxim Integrated MAX1564EVKIT
- 收藏
- 对比
MAX1564EVKIT
1551-MAX1564EVKIT
评估和演示板及套件
--
大陆
立即发货

EVAL KIT MAX1564 (TRIPLE 1.2A US
1最小包装量--
MAX1564EVKIT详情
Maxim Integrated MAX1564EVKIT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
评估套件
有
辐射硬化
无
RoHS状态
Non-RoHS Compliant
MAX1564EVKIT拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim
Maxim







哦! 它是空的。