Maxim Integrated MAX16125EVKIT#
- 收藏
- 对比
MAX16125EVKIT#
1551-MAX16125EVKIT#
评估和演示板及套件
--
大陆
立即发货

EVKIT FOR MAX16125 DUAL PUSHBUTT
1最小包装量--
MAX16125EVKIT#详情
Maxim Integrated MAX16125EVKIT#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
PRODUCTION (Last Updated: 1 month ago)
工厂交货时间
6 Weeks
已出版
2016
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
电源管理
功能
Push Button On/Off Controller
使用的 IC/零件
MAX16125
提供的内容
Board(s)
评估套件
有
RoHS状态
ROHS3 Compliant
MAX16125EVKIT#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated







哦! 它是空的。