Maxim Integrated MAX16610AW5EVKIT#
- 收藏
- 对比
MAX16610AW5EVKIT#
1551-MAX16610AW5EVKIT#
评估和演示板及套件
--
大陆
立即发货

Interface Development Tools MAX16610AW5EVKIT# for Switched Tank Converter (STC) Controllers with Integrated Drivers.
1最小包装量--
MAX16610AW5EVKIT#详情
Maxim Integrated MAX16610AW5EVKIT#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Tool Is For Evaluation Of
MAX16610AGTB+
For Use With
集成控制器
Factory Pack QuantityFactory Pack Quantity
1
包装
Bulk
类型
Controllers
工作电源电压
40 V to 60 V
产品
评估套件
MAX16610AW5EVKIT#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated







哦! 它是空的。