Maxim Integrated MAX17612BEVKIT#
- 收藏
- 对比
MAX17612BEVKIT#
1551-MAX17612BEVKIT#
评估和演示板及套件
--
大陆
立即发货

EVAL MAX17612B OVER V/A
1最小包装量--
MAX17612BEVKIT#详情
Maxim Integrated MAX17612BEVKIT#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
电路保护
基本部件号
MAX17612
功能
Overcurrent, Overvoltage, Undervoltage
使用的 IC/零件
MAX17612B
提供的内容
Board(s)
RoHS状态
ROHS3 Compliant
MAX17612BEVKIT#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim
Maxim








哦! 它是空的。