Maxim Integrated MAX2010EVKIT
- 收藏
- 对比
MAX2010EVKIT
1551-MAX2010EVKIT
射频评估和开发套件,开发板
--
大陆
立即发货

Evaluation Kits Simplify The Evaluation Of The MAX2009 And MAX2010
1最小包装量--
MAX2010EVKIT详情
Maxim Integrated MAX2010EVKIT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
评估套件
有
辐射硬化
无
RoHS状态
Non-RoHS Compliant
MAX2010EVKIT拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim
Maxim
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated







哦! 它是空的。