Maxim Integrated MAX20326EVKIT#
- 收藏
- 对比
MAX20326EVKIT#
1551-MAX20326EVKIT#
评估和演示板及套件
--
大陆
立即发货

EVKIT FOR DUAL PRECISION BUS ACC
1最小包装量--
MAX20326EVKIT#详情
Maxim Integrated MAX20326EVKIT#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Interface
功能
Accelerator
使用的 IC/零件
MAX20326
提供的内容
Board(s)
主要属性
2-Channel (Dual)
次要属性
On-Board Test Points
RoHS状态
ROHS3 Compliant
MAX20326EVKIT#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated








哦! 它是空的。