Maxim Integrated MAX20335EVKIT#
- 收藏
- 对比
MAX20335EVKIT#
1551-MAX20335EVKIT#
评估和演示板及套件
--
大陆
立即发货

EVAL MAX20335 WEAR BATT CHRGE
1最小包装量--
MAX20335EVKIT#详情
Maxim Integrated MAX20335EVKIT#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
电源管理
功能
电池充电器
使用的 IC/零件
MAX20335
提供的内容
Board(s)
次要属性
On-Board LEDs
RoHS状态
ROHS3 Compliant
MAX20335EVKIT#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated








哦! 它是空的。