注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥609.019277
10
¥574.546485
100
¥542.024985
500
¥511.344326
1000
¥482.400307
Maxim Integrated MAX20463EVKIT#
- 收藏
- 对比
MAX20463EVKIT#
1551-MAX20463EVKIT#
评估和演示板及套件
--
大陆
立即发货

USB TYPE-C DFP PORT PROTECTOR
--最小包装量--
¥
总价: ¥
MAX20463EVKIT#详情
Maxim Integrated MAX20463EVKIT#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
RoHS状态
Non-RoHS Compliant
MAX20463EVKIT#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated






哦! 它是空的。