Maxim Integrated MAX2135EVKIT#
- 收藏
- 对比
MAX2135EVKIT#
1551-MAX2135EVKIT#
射频评估和开发套件,开发板
--
大陆
立即发货

RF Development Tools MAX2135 Eval Kit
1最小包装量--
MAX2135EVKIT#详情
Maxim Integrated MAX2135EVKIT#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Tuner
频率
90MHz~862MHz 170MHz~230MHz 470MHz~862MHz
提供的内容
Board(s)
评估套件
有
RoHS状态
ROHS3 Compliant
MAX2135EVKIT#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim
Maxim
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated







哦! 它是空的。