Maxim Integrated MAX2180AEVKIT#
- 收藏
- 对比
MAX2180AEVKIT#
1551-MAX2180AEVKIT#
射频评估和开发套件,开发板
--
大陆
立即发货

EVAL BOARD FOR MAX2180A
1最小包装量--
MAX2180AEVKIT#详情
Maxim Integrated MAX2180AEVKIT#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Amplifier
频率
148kHz~30MHz 65MHz~162.5MHz
基本部件号
MAX2180
提供的内容
Board(s)
RoHS状态
ROHS3 Compliant
MAX2180AEVKIT#拓展信息
Maxim
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated








哦! 它是空的。