Maxim Integrated MAX2202XEVKIT#
- 收藏
- 对比
MAX2202XEVKIT#
1551-MAX2202XEVKIT#
评估和演示板及套件
--
大陆
立即发货

EV KIT FOR COMPACT, ISOLATED HAL
1最小包装量--
MAX2202XEVKIT#详情
Maxim Integrated MAX2202XEVKIT#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Interface
功能
Transceiver, RS-485
使用的 IC/零件
MAX22028
提供的内容
Board(s)
主要属性
Isolated
次要属性
On-Board Test Points
MAX2202XEVKIT#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated








哦! 它是空的。