Maxim Integrated MAX2207EVKIT
- 收藏
- 对比
MAX2207EVKIT
1551-MAX2207EVKIT
射频评估和开发套件,开发板
--
大陆
立即发货

RF Development Tools MAX2205/6/7/8 Eval Kit
1最小包装量--
MAX2207EVKIT详情
Maxim Integrated MAX2207EVKIT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
已出版
2002
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
功率检测器
频率
800MHz~2GHz
提供的内容
Board(s)
评估套件
有
RoHS状态
Non-RoHS Compliant
MAX2207EVKIT拓展信息
Maxim
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated







哦! 它是空的。