Maxim Integrated MAX2234XSEVKIT#
- 收藏
- 对比
MAX2234XSEVKIT#
1551-MAX2234XSEVKIT#
评估和演示板及套件
--
大陆
立即发货

EVAL MAX2234 DGTL ISO 3.75KV
1最小包装量--
MAX2234XSEVKIT#详情
Maxim Integrated MAX2234XSEVKIT#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Interface
功能
数字隔离器
使用的 IC/零件
MAX2234x
提供的内容
Partially Populated Board(s) - Main IC Not Included
主要属性
4-Channel (Quad)
RoHS状态
ROHS3 Compliant
MAX2234XSEVKIT#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim
Maxim








哦! 它是空的。