Maxim Integrated MAX2244XWEVKIT#
- 收藏
- 对比
MAX2244XWEVKIT#
1551-MAX2244XWEVKIT#
评估和演示板及套件
--
大陆
立即发货

EVAL MAX2244 DGTL ISO 4CH 10KV
1最小包装量--
MAX2244XWEVKIT#详情
Maxim Integrated MAX2244XWEVKIT#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Interface
基本部件号
MAX2244
功能
数字隔离器
使用的 IC/零件
MAX2244x
提供的内容
Partially Populated Board(s) - Main IC Not Included
主要属性
4-Channel (Quad)
次要属性
On-Board Test Points
RoHS状态
ROHS3 Compliant
MAX2244XWEVKIT#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated








哦! 它是空的。