Maxim Integrated MAX2599AEVKIT#
- 收藏
- 对比
MAX2599AEVKIT#
1551-MAX2599AEVKIT#
射频评估和开发套件,开发板
--
大陆
立即发货

RF Development Tools MAX2599A Eval Kit
1最小包装量--
MAX2599AEVKIT#详情
Maxim Integrated MAX2599AEVKIT#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
已出版
2012
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Transmitter
频率
2.11GHz~2.17GHz
提供的内容
Board(s)
RoHS状态
ROHS3 Compliant
MAX2599AEVKIT#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim
Maxim
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated







哦! 它是空的。