Maxim Integrated MAX2663EVKIT
- 收藏
- 对比
MAX2663EVKIT
1551-MAX2663EVKIT
射频评估和开发套件,开发板
--
大陆
立即发货

RF Development Tools MAX2660/61/63/71 Eval Kit
1最小包装量--
MAX2663EVKIT详情
Maxim Integrated MAX2663EVKIT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
已出版
2000
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Mixer
频率
400MHz~2.5GHz
提供的内容
Board(s)
评估套件
有
辐射硬化
无
RoHS状态
Non-RoHS Compliant
MAX2663EVKIT拓展信息
Maxim
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated







哦! 它是空的。