Maxim Integrated MAX2666DEVBD
- 收藏
- 对比
MAX2666DEVBD
1551-MAX2666DEVBD
射频评估和开发套件,开发板
--
大陆
立即发货

RF Development Tools Tiny Low-Noise Amps for HSPA/LTE
1最小包装量--
MAX2666DEVBD详情
Maxim Integrated MAX2666DEVBD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装
Tape & Reel (TR)
已出版
2011
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Amplifier
频率
2.1GHz~2.2GHz
提供的内容
Board(s)
评估套件
有
RoHS状态
ROHS3 Compliant
MAX2666DEVBD拓展信息
Maxim
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated







哦! 它是空的。