Maxim Integrated MAX2769CEVKIT#
- 收藏
- 对比
MAX2769CEVKIT#
1551-MAX2769CEVKIT#
射频评估和开发套件,开发板
--
大陆
立即发货

EVAL KIT FOR MAX2769
1最小包装量--
MAX2769CEVKIT#详情
Maxim Integrated MAX2769CEVKIT#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
已出版
2016
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
GPS
频率
1.575GHz
基本部件号
MAX2769
提供的内容
Board(s)
RoHS状态
ROHS3 Compliant
MAX2769CEVKIT#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim
Maxim
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated








哦! 它是空的。