Maxim Integrated MAX31341EVKIT#
- 收藏
- 对比
MAX31341EVKIT#详情
Maxim Integrated MAX31341EVKIT#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Timing
功能
Real Time Clock (RTC)
使用的 IC/零件
MAX31341B
提供的内容
Board(s), Cable(s)
次要属性
Graphical User Interface, I2C Interface
RoHS状态
ROHS3 Compliant
MAX31341EVKIT#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated









哦! 它是空的。