Maxim Integrated MAX3170EVKIT
- 收藏
- 对比
MAX3170EVKIT
1551-MAX3170EVKIT
评估和演示板及套件
--
大陆
立即发货

Development Tool, Kit For 3.3V, Multiprotocol, 3 Tx/3 Rx, Software-Selectable Clock/Data Transceiver
1最小包装量--
MAX3170EVKIT详情
Maxim Integrated MAX3170EVKIT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
16 Weeks
已出版
2000
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Interface
功能
Clock/Data Transceiver
使用的 IC/零件
MAX3170
提供的内容
Board(s)
评估套件
有
主要属性
3 Drivers, 3 Receivers
嵌入式
无
次要属性
Supports V.28 (RS-232), V.11 (RS-449/V.36, EIA530, EIA530-A, X.21), V.35 Protocols
RoHS状态
Non-RoHS Compliant
无铅
含铅
MAX3170EVKIT拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated







哦! 它是空的。