Maxim Integrated MAX32550-KIT#
- 收藏
- 对比
MAX32550-KIT#
1551-MAX32550-KIT#
评估和演示板及套件
--
大陆
立即发货

MAX32550 DeepCover Secure Cortex-M3 Flash Microcontroller Development Kit
1最小包装量--
MAX32550-KIT#详情
Maxim Integrated MAX32550-KIT#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Memory Types
SRAM
已出版
2016
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
内存大小
256kB
评估套件
有
RoHS状态
Non-RoHS Compliant
MAX32550-KIT#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated







哦! 它是空的。