Maxim Integrated MAX35103EVKIT2#
- 收藏
- 对比
MAX35103EVKIT2#
1551-MAX35103EVKIT2#
评估和演示板及套件
--
大陆
立即发货

SMART VALVE REFERENCE BOARD
1最小包装量--
MAX35103EVKIT2#详情
Maxim Integrated MAX35103EVKIT2#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Interface
功能
Time-to-Digital Converter
使用的 IC/零件
MAX35103
提供的内容
Board(s)
主要属性
1-Channel (Single)
次要属性
图形用户界面
RoHS状态
Non-RoHS Compliant
MAX35103EVKIT2#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated








哦! 它是空的。