Maxim Integrated MAX3656EVKIT
- 收藏
- 对比
MAX3656EVKIT
1551-MAX3656EVKIT
评估和演示板及套件
--
大陆
立即发货

Assembled Demonstration Board That Provides Optical Evaluation Of The MAX3656 155Mbps To 2.5Gbps Burst-Mode LASER Driver
1最小包装量--
MAX3656EVKIT详情
Maxim Integrated MAX3656EVKIT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
已出版
2010
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
电源管理
功能
激光驱动器
使用的 IC/零件
MAX3656
提供的内容
Board(s)
RoHS状态
ROHS3 Compliant
MAX3656EVKIT拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated







哦! 它是空的。