Maxim Integrated MAX3784AEVKIT
- 收藏
- 对比
MAX3784AEVKIT
1551-MAX3784AEVKIT
评估和演示板及套件
--
大陆
立即发货

Evaluation Kit Simplifies Evaluation Of The MAX3784A 5Gbps Equalizer With Increased Output Signal Amplitude
1最小包装量--
MAX3784AEVKIT详情
Maxim Integrated MAX3784AEVKIT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Interface
功能
电缆均衡器
使用的 IC/零件
MAX3784A
提供的内容
Board(s)
RoHS状态
ROHS3 Compliant
MAX3784AEVKIT拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated







哦! 它是空的。