Maxim Integrated MAX3785EVKIT
- 收藏
- 对比
MAX3785EVKIT
1551-MAX3785EVKIT
评估和演示板及套件
--
大陆
立即发货

Access Development Tools Evaluation Kit For Max3785 Tape And Reel
1最小包装量--
MAX3785EVKIT详情
Maxim Integrated MAX3785EVKIT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Interface
功能
Equalizer
使用的 IC/零件
MAX3785
提供的内容
Board(s)
评估套件
有
辐射硬化
无
RoHS状态
ROHS3 Compliant
MAX3785EVKIT拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated







哦! 它是空的。