Maxim Integrated MAX3786SATAEVKIT
- 收藏
- 对比
MAX3786SATAEVKIT
1551-MAX3786SATAEVKIT
评估和演示板及套件
--
大陆
立即发货

EVAL KIT MAX3786 1.5GBPS MUX/BUF
1最小包装量--
MAX3786SATAEVKIT详情
Maxim Integrated MAX3786SATAEVKIT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
已出版
2016
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Interface
功能
特殊用途
使用的 IC/零件
MAX3786
提供的内容
Board(s)
评估套件
有
RoHS状态
ROHS3 Compliant
MAX3786SATAEVKIT拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated







哦! 它是空的。