Maxim Integrated MAX3799EVKIT
- 收藏
- 对比
MAX3799EVKIT
1551-MAX3799EVKIT
评估和演示板及套件
--
大陆
立即发货

Evaluation Kit With Software Control Through USB Port
1最小包装量--
MAX3799EVKIT 详情
Maxim Integrated MAX3799EVKIT 重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
通孔
已出版
2013
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
评估套件
有
辐射硬化
无
RoHS状态
Non-RoHS Compliant
MAX3799EVKIT 拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated







哦! 它是空的。