Maxim Integrated MAX4079EVKIT
- 收藏
- 对比
MAX4079EVKIT
1551-MAX4079EVKIT
评估和演示板及套件
--
大陆
立即发货

MAX4079 Evaluation Kit
1最小包装量--
MAX4079EVKIT详情
Maxim Integrated MAX4079EVKIT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
已出版
2007
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Video
功能
视频处理
使用的 IC/零件
MAX4079
提供的内容
Board(s)
嵌入式
无
RoHS状态
ROHS3 Compliant
MAX4079EVKIT拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated







哦! 它是空的。