Maxim Integrated MAX44211EVKIT#
- 收藏
- 对比
MAX44211EVKIT#
1551-MAX44211EVKIT#
评估和演示板及套件
--
大陆
立即发货

EVAL KIT FOR MAX44211
1最小包装量--
MAX44211EVKIT#详情
Maxim Integrated MAX44211EVKIT#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
PRODUCTION (Last Updated: 1 month ago)
工厂交货时间
6 Weeks
已出版
2015
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Interface
功能
Power Line Communication/Modem (PLC, PLM)
使用的 IC/零件
MAX44211
提供的内容
Board(s)
评估套件
有
达到SVHC
Unknown
RoHS状态
ROHS3 Compliant
MAX44211EVKIT#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated








哦! 它是空的。