Maxim Integrated MAX5417LEVKIT
- 收藏
- 对比
MAX5417LEVKIT
1551-MAX5417LEVKIT
评估和演示板及套件
--
大陆
立即发货

EVALUATION KIT/EVALUATION SYSTEM FOR THE MAX5417_ MAX5418_ M
1最小包装量--
MAX5417LEVKIT详情
Maxim Integrated MAX5417LEVKIT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
数据采集
功能
Digital Potentiometer
使用的 IC/零件
MAX5417
提供的内容
Board(s)
RoHS状态
ROHS3 Compliant
MAX5417LEVKIT拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated







哦! 它是空的。