Maxim Integrated MAX5991BEVKIT#
- 收藏
- 对比
MAX5991BEVKIT#
1551-MAX5991BEVKIT#
评估和演示板及套件
--
大陆
立即发货

MAX5991 Complete Power Supply Solution Evaluation Kit
1最小包装量--
MAX5991BEVKIT#详情
Maxim Integrated MAX5991BEVKIT#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
已出版
2015
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
电源管理
功能
Power over Ethernet (PoE)
使用的 IC/零件
MAX5991
提供的内容
Board(s)
评估套件
有
RoHS状态
ROHS3 Compliant
MAX5991BEVKIT#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated







哦! 它是空的。