Maxim Integrated MAX5992AEVKIT#
- 收藏
- 对比
MAX5992AEVKIT#
1551-MAX5992AEVKIT#
评估和演示板及套件
--
大陆
立即发货

EVAL MAX5992 POE CTRLR
1最小包装量--
MAX5992AEVKIT#详情
Maxim Integrated MAX5992AEVKIT#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
电源管理
功能
Power over Ethernet (PoE)
使用的 IC/零件
MAX5992A, MAX5992B
提供的内容
Board(s)
次要属性
On-Board Test Points
RoHS状态
ROHS3 Compliant
MAX5992AEVKIT#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated







哦! 它是空的。