Maxim Integrated MAX6653EVKIT
- 收藏
- 对比
MAX6653EVKIT
1551-MAX6653EVKIT
评估和演示板及套件
--
大陆
立即发货

Temp Sensor Digital 2-Wire Evaluation Kit
1最小包装量--
MAX6653EVKIT详情
Maxim Integrated MAX6653EVKIT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
2 Weeks
底架
Wire
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
评估套件
有
辐射硬化
无
RoHS状态
Non-RoHS Compliant
MAX6653EVKIT拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim
Maxim







哦! 它是空的。