Maxim Integrated MAX6884EVCMOD2
- 收藏
- 对比
MAX6884EVCMOD2
1551-MAX6884EVCMOD2
评估和演示板及套件
--
大陆
立即发货

Evaluation Kit For EEPROM Configurable, Multi-Voltage Supply Supervisor Monitors Six Voltage-Detector Inputs
1最小包装量--
MAX6884EVCMOD2详情
Maxim Integrated MAX6884EVCMOD2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
已出版
2013
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
电源管理
功能
Power Supply Supervisor/Tracker/Sequencer
使用的 IC/零件
MAX6884
提供的内容
Board(s)
RoHS状态
ROHS3 Compliant
MAX6884EVCMOD2拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated







哦! 它是空的。