Maxim Integrated MAX7049EVKIT-868#
- 收藏
- 对比
MAX7049EVKIT-868#
1551-MAX7049EVKIT-868#
射频评估和开发套件,开发板
--
大陆
立即发货

EVAL BOARD FOR MAX7049 868MHZ
1最小包装量--
MAX7049EVKIT-868#详情
Maxim Integrated MAX7049EVKIT-868#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Transmitter
频率
868MHz
提供的内容
Board(s)
RoHS状态
ROHS3 Compliant
MAX7049EVKIT-868#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim
Maxim
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated







哦! 它是空的。