Maxim Integrated MAX7131XLM1EVK1#
- 收藏
- 对比
MAX7131XLM1EVK1#
1551-MAX7131XLM1EVK1#
评估和演示板及套件
--
大陆
立即发货

EVAL KIT FOR MAX7131
1最小包装量--
MAX7131XLM1EVK1#详情
Maxim Integrated MAX7131XLM1EVK1#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
电源管理
功能
Energy/Power Meter
使用的 IC/零件
MAX7131xLM1
提供的内容
Board(s)
评估套件
有
RoHS状态
ROHS3 Compliant
MAX7131XLM1EVK1#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated







哦! 它是空的。