Maxim Integrated MAX7428EVKIT
- 收藏
- 对比
MAX7428EVKIT
1551-MAX7428EVKIT
评估和演示板及套件
--
大陆
立即发货

Standard Definition Video Reconstruction Filters And Buffers
1最小包装量--
MAX7428EVKIT详情
Maxim Integrated MAX7428EVKIT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Standard
已出版
2002
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Video
功能
视频过滤器
使用的 IC/零件
MAX7428
提供的内容
Board(s)
评估套件
有
辐射硬化
无
RoHS状态
ROHS3 Compliant
无铅
无铅
MAX7428EVKIT拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated







哦! 它是空的。