Maxim Integrated MAX77714EVKIT#
- 收藏
- 对比
MAX77714EVKIT#
1551-MAX77714EVKIT#
评估和演示板及套件
--
大陆
立即发货

EVAL PMIC MAX77714
1最小包装量--
MAX77714EVKIT#详情
Maxim Integrated MAX77714EVKIT#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
电源管理
功能
Special Purpose: Mobiles
使用的 IC/零件
MAX77714
提供的内容
Board(s)
嵌入式
Yes, MCU, 16-Bit
次要属性
Graphical User Interface, I2C Interface
RoHS状态
ROHS3 Compliant
MAX77714EVKIT#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated








哦! 它是空的。