Maxim Integrated MAX79356EVK1#
- 收藏
- 对比
MAX79356EVK1#
1551-MAX79356EVK1#
评估和演示板及套件
--
大陆
立即发货

ZENO POWER LINE MODEM EVAL KIT
1最小包装量--
MAX79356EVK1#详情
Maxim Integrated MAX79356EVK1#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
已出版
2016
零件状态
活跃
湿度敏感性等级(MSL)
3 (168 Hours)
类型
Interface
功能
Power Line Communication/Modem (PLC, PLM)
使用的 IC/零件
MAX79356
提供的内容
Board(s)
评估套件
有
RoHS状态
ROHS3 Compliant
MAX79356EVK1#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated







哦! 它是空的。