Maxim Integrated MAX8759EVKIT
- 收藏
- 对比
MAX8759EVKIT
1551-MAX8759EVKIT
评估和演示板及套件
--
大陆
立即发货

Display Development Tools MAX8759 Eval Kit
1最小包装量--
MAX8759EVKIT详情
Maxim Integrated MAX8759EVKIT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
已出版
2014
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Opto/Lighting
功能
CCFL 背光控制器
使用的 IC/零件
MAX8759
提供的内容
Board(s)
评估套件
有
RoHS状态
ROHS3 Compliant
MAX8759EVKIT拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated







哦! 它是空的。