Maxim Integrated MAX8821EVKIT
- 收藏
- 对比
MAX8821EVKIT 详情
Maxim Integrated MAX8821EVKIT 重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
已出版
2008
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Interface
功能
Serializer, Deserializer (SerDes)
使用的 IC/零件
MAX8821
提供的内容
Board(s)
评估套件
有
辐射硬化
无
RoHS状态
ROHS3 Compliant
MAX8821EVKIT 拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated








哦! 它是空的。