Maxim Integrated MAX9223/4EVKIT
- 收藏
- 对比
MAX9223/4EVKIT
1551-MAX9223/4EVKIT
评估和演示板及套件
--
大陆
立即发货

EVALUATION KIT MAX9223 MAX9224
1最小包装量--
MAX9223/4EVKIT详情
Maxim Integrated MAX9223/4EVKIT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Interface
功能
Serializer, Deserializer (SerDes)
使用的 IC/零件
MAX9223, MAX9224
提供的内容
Board(s)
RoHS状态
Non-RoHS Compliant
MAX9223/4EVKIT拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated







哦! 它是空的。