Maxim Integrated MAX9540EVKIT
- 收藏
- 对比
MAX9540EVKIT
1551-MAX9540EVKIT
评估和演示板及套件
--
大陆
立即发货

Evaluation Board For MAX9540
1最小包装量--
MAX9540EVKIT 详情
Maxim Integrated MAX9540EVKIT 重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Video
功能
视频处理
使用的 IC/零件
MAX9540
提供的内容
Board(s)
RoHS状态
ROHS3 Compliant
MAX9540EVKIT 拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated







哦! 它是空的。