Maxim Integrated MAX9587EVKIT
- 收藏
- 对比
MAX9587EVKIT
1551-MAX9587EVKIT
评估和演示板及套件
--
大陆
立即发货

EVALUATION KIT MAX9587
1最小包装量--
MAX9587EVKIT 详情
Maxim Integrated MAX9587EVKIT 重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Video
功能
Amplifier, Dual
使用的 IC/零件
MAX9587
提供的内容
Board(s)
主要属性
2-Channel (Dual)
RoHS状态
ROHS3 Compliant
MAX9587EVKIT 拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated







哦! 它是空的。