Maxim Integrated MAX9618EVKIT
- 收藏
- 对比
MAX9618EVKIT
1551-MAX9618EVKIT
评估和演示板及套件
--
大陆
立即发货

Evaluation Kit Evaluate The MAX9618 Dual Low-Power, Zero-Drift Operational Amplifiers In An 8-Pin SC70 Package
1最小包装量--
MAX9618EVKIT 详情
Maxim Integrated MAX9618EVKIT 重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
8
已出版
2014
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
评估套件
有
辐射硬化
无
RoHS状态
Non-RoHS Compliant
MAX9618EVKIT 拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated







哦! 它是空的。