Maxim Integrated MAX9644EVKIT
- 收藏
- 对比
MAX9644EVKIT
1551-MAX9644EVKIT
评估和演示板及套件
--
大陆
立即发货

Other Development Tools MAX9644 Eval Kit
1最小包装量--
MAX9644EVKIT 详情
Maxim Integrated MAX9644EVKIT 重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
已出版
2011
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Linear
功能
Comparator, Single
使用的 IC/零件
MAX9644
提供的内容
Board(s)
评估套件
有
嵌入式
无
RoHS状态
ROHS3 Compliant
MAX9644EVKIT 拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated







哦! 它是空的。