Maxim Integrated MAX96724F-BAK-EVK#
- 收藏
- 对比
MAX96724F-BAK-EVK#
1551-MAX96724F-BAK-EVK#
评估和演示板及套件
--
大陆
立即发货

Interface Development Tools 3Gbps quad deserializer, 2x4 or 4x2 capable. w/COAX
1最小包装量--
MAX96724F-BAK-EVK#详情
Maxim Integrated MAX96724F-BAK-EVK#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Tool Is For Evaluation Of
MAX96724
For Use With
Deserializer
Interface Type
USB
Maximum Operating Temperature
+ 105 C
Minimum Operating Temperature
- 40 C
Factory Pack QuantityFactory Pack Quantity
1
类型
Deserializer
产品
评估套件
MAX96724F-BAK-EVK#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated







哦! 它是空的。