Maxim Integrated MAX98090EVKIT#TQFN
- 收藏
- 对比
MAX98090EVKIT#TQFN
1551-MAX98090EVKIT#TQFN
评估和演示板及套件
--
大陆
立即发货

Audio IC Development Tools MAX98090 TQFN Eval Kit
1最小包装量--
MAX98090EVKIT#TQFN详情
Maxim Integrated MAX98090EVKIT#TQFN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
已出版
2013
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Audio
功能
CODEC
使用的 IC/零件
MAX98090
提供的内容
Board(s)
评估套件
有
达到SVHC
Unknown
RoHS状态
Non-RoHS Compliant
MAX98090EVKIT#TQFN拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated








哦! 它是空的。