Maxim Integrated MAXREFDES211#
- 收藏
- 对比
MAXREFDES211#
1551-MAXREFDES211#
评估和演示板及套件
--
大陆
立即发货

IIOT PLATFORM W/APP PROCESSOR CA
1最小包装量--
MAXREFDES211#详情
Maxim Integrated MAXREFDES211#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Interface
功能
Digital I/O
提供的内容
Board(s)
嵌入式
Yes, MCU, 32-Bit
RoHS状态
ROHS3 Compliant
MAXREFDES211#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated







哦! 它是空的。