Maxim Integrated MAXREFDES46#
- 收藏
- 对比
MAXREFDES46#
1551-MAXREFDES46#
评估和演示板及套件
--
大陆
立即发货

4-Channel Analog Input/Output System Board
1最小包装量--
MAXREFDES46#详情
Maxim Integrated MAXREFDES46#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
已出版
2016
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Interface
功能
Analog I/O
提供的内容
Board(s), Power Supply
评估套件
有
核心架构
PIC
主要属性
4-Channel (Quad)
达到SVHC
Unknown
RoHS状态
ROHS3 Compliant
MAXREFDES46#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated








哦! 它是空的。